Cypress Semiconductor Corp. Memory - SRAM - CY7C1354C-166BZCT CY7C1354C-166BZCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772100-CY7C1354C-166 BZCT Series: NoBL Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Part Status: Obsolete(EOL) Family Name: CY7C1354C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61NVP25636A-200B3L I-TR; IS61NVP25636A-250B3I ; IS61NVP25636A-200B3I -TR; IS61NLP25636A-250B3L I; Introduction Date: February 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772100-CY7C1354C-166 BZCT Series: NoBL Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Part Status: Obsolete(EOL) Family Name: CY7C1354C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61NVP25636A-200B3L I-TR; IS61NVP25636A-250B3I ; IS61NVP25636A-200B3I -TR; IS61NLP25636A-250B3L I; Introduction Date: February 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1354C-166BZCT - 772100-CY7C1354C-166BZCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1354C-166BZCT
772100-CY7C1354C-166BZCT
Memory - SRAM - CY7C1354C-166BZCT 772100-CY7C1354C-166BZCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772100-CY7C1354C-166 BZCT Series: NoBL Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Part Status: Obsolete(EOL) Family Name: CY7C1354C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61NVP25636A-200B3L I-TR; IS61NVP25636A-250B3I ; IS61NVP25636A-200B3I -TR; IS61NLP25636A-250B3L I; Introduction Date: February 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772100-CY7C1354C-166BZCT
Series: NoBL
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1354C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): IS61NVP25636A-200B3LI-TR; IS61NVP25636A-250B3I; IS61NVP25636A-200B3I-TR; IS61NLP25636A-250B3LI;
Introduction Date: February 18, 2004
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1354C-166BZCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1354C-166BZCT
Integrated Circuits (ICs) - Memory CY7C1354C-166BZCT
IC SRAM 9MBIT PARALLEL 165FBGA

IC SRAM 9MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772100-CY7C1354C-166BZCT CY7C1354C-166BZCT
Product Name Memory - SRAM - CY7C1354C-166BZCT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY14B104L-BA45XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers