Cypress Semiconductor Corp. Memory - SRAM - CY7C1412KV18-250BZC CY7C1412KV18-250BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143715-CY7C1412KV18- 250BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143715-CY7C1412KV18- 250BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1412KV18-250BZC - 143715-CY7C1412KV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1412KV18-250BZC
143715-CY7C1412KV18-250BZC
Memory - SRAM - CY7C1412KV18-250BZC 143715-CY7C1412KV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143715-CY7C1412KV18- 250BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 143715-CY7C1412KV18-250BZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1412KV18-250BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1412KV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1412KV18-250BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1412KV18-250BZC
IC SRAM 36MBIT PAR 165FBGA

IC SRAM 36MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 143715-CY7C1412KV18-250BZC CY7C1412KV18-250BZC CY7C1412KV18-250BZC
Product Name Memory - SRAM - CY7C1412KV18-250BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) BGA; P-BGA-165
Supply Voltage 1.7 V ~ 1.9 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B116K-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - SRAM - 71V256SA15Y - 857093-71V256SA15Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details