Cypress Semiconductor Corp. Memory - RAM - CY7C128A-35VC CY7C128A-35VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164909-CY7C128A-35V C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: CY7C128A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 24-SOJ Alternative Parts (Cross-Reference): 6116SA35YI; 6116SA20YI8; 6116SA15YG8; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164909-CY7C128A-35V C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: CY7C128A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 24-SOJ Alternative Parts (Cross-Reference): 6116SA35YI; 6116SA20YI8; 6116SA15YG8; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C128A-35VC - 1164909-CY7C128A-35VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C128A-35VC
1164909-CY7C128A-35VC
Memory - RAM - CY7C128A-35VC 1164909-CY7C128A-35VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164909-CY7C128A-35V C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: CY7C128A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 24-SOJ Alternative Parts (Cross-Reference): 6116SA35YI; 6116SA20YI8; 6116SA15YG8; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164909-CY7C128A-35VC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 35ns
Part Status: Obsolete(EOL)
Family Name: CY7C128A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 24-SOJ
Alternative Parts (Cross-Reference): 6116SA35YI; 6116SA20YI8; 6116SA15YG8;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7C128A-35VC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24

Standard SRAM, 2KX8, 35ns, CMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C128A-35VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C128A-35VC
Integrated Circuits (ICs) - Memory - Memory CY7C128A-35VC
IC SRAM 16KBIT PARALLEL 24SOJ

IC SRAM 16KBIT PARALLEL 24SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164909-CY7C128A-35VC CY7C128A-35VC CY7C128A-35VC
Product Name Memory - RAM - CY7C128A-35VC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA - 5962F1120101VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details