Cypress Semiconductor Corp. Memory - SRAM - CY7C1315KV18-250BZIT CY7C1315KV18-250BZIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867675-CY7C1315KV18- 250BZIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 250 MHz 165-FBGA (13x15) Package: 165-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1315 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867675-CY7C1315KV18- 250BZIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 250 MHz 165-FBGA (13x15) Package: 165-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1315 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1315KV18-250BZIT - 867675-CY7C1315KV18-250BZIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1315KV18-250BZIT
867675-CY7C1315KV18-250BZIT
Memory - SRAM - CY7C1315KV18-250BZIT 867675-CY7C1315KV18-250BZIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867675-CY7C1315KV18- 250BZIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 250 MHz 165-FBGA (13x15) Package: 165-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1315 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867675-CY7C1315KV18-250BZIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 250 MHz 165-FBGA (13x15)
Package: 165-LBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY7C1315
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1315KV18-250BZIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1315KV18-250BZIT
Integrated Circuits (ICs) - Memory CY7C1315KV18-250BZIT
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867675-CY7C1315KV18-250BZIT CY7C1315KV18-250BZIT
Product Name Memory - SRAM - CY7C1315KV18-250BZIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (13x15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 448-CY62126EV30LL-55BVXE-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
5 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details