Cypress Semiconductor Corp. Memory - SRAM - CY7C1327G-166AXCT CY7C1327G-166AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916413-CY7C1327G-166 AXCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166 MHz 3.5 ns 100-TQFP (14x20) Package: 100-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1327 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916413-CY7C1327G-166 AXCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166 MHz 3.5 ns 100-TQFP (14x20) Package: 100-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1327 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1327G-166AXCT - 916413-CY7C1327G-166AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1327G-166AXCT
916413-CY7C1327G-166AXCT
Memory - SRAM - CY7C1327G-166AXCT 916413-CY7C1327G-166AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916413-CY7C1327G-166 AXCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166 MHz 3.5 ns 100-TQFP (14x20) Package: 100-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: CY7C1327 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916413-CY7C1327G-166AXCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166 MHz 3.5 ns 100-TQFP (14x20)
Package: 100-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY7C1327
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1327G-166AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1327G-166AXCT
Integrated Circuits (ICs) - Memory CY7C1327G-166AXCT
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916413-CY7C1327G-166AXCT CY7C1327G-166AXCT
Product Name Memory - SRAM - CY7C1327G-166AXCT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Data Rate 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060108-002 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V016SA15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details