SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 250MHz 165-FBGA (13x15)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050658-CY7C1413KV18-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
IC SRAM 36MBIT PARALLEL 165FBGA
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2015-CY7C1413KV18-250BZXC-ND | 050658-CY7C1413KV18-250BZXC | CY7C1413KV18-250BZXC | CY7C1413KV18-250BZXC |
| Product Name | Memory | Memory - SRAM - CY7C1413KV18-250BZXC | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36000 kbits | 36000 kbits | ||
| Package Type | 165-LBGA | BGA; 165-FBGA (13x15) | BGA; PG-BGA-165 | BGA |