Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164954-CY7C1315BV18
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Part Status: Obsolete(EOL)
Family Name: CY7C1315BV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): 70P3537S233RM; 70P3537S250RM; CY7C1315BV18-167BZCT
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
QDR SRAM, 512KX36, 0.5ns, CMOS, PBGA165
IC SRAM 18MBIT PARALLEL 165FBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164954-CY7C1315BV18-167BZC | CY7C1315BV18-167BZC | CY7C1315BV18-167BZC |
| Product Name | Memory - SRAM - CY7C1315BV18-167BZC | Integrated Circuits (ICs) - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 1.7 V ~ 1.9 V | 1.7V ~ 1.9V | |
| Logic Family | CMOS |