Cypress Semiconductor Corp. Memory - SRAM - CY7C1399B-15VXIT CY7C1399B-15VXIT

Description
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote Datasheet
Description
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1399B-15VXIT - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28

Cache SRAM, 32KX8, 15ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - SRAM - CY7C1399B-15VXIT - 1031561-CY7C1399B-15VXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1399B-15VXIT
1031561-CY7C1399B-15VXIT
Memory - SRAM - CY7C1399B-15VXIT 1031561-CY7C1399B-15VXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031561-CY7C1399B-15 VXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031561-CY7C1399B-15VXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1399B-15VXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1399B-15VXIT
Integrated Circuits (ICs) - Memory CY7C1399B-15VXIT
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1399B-15VXIT 1031561-CY7C1399B-15VXIT CY7C1399B-15VXIT
Product Name Memory - SRAM - CY7C1399B-15VXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ28 SOJ; 28-SOJ SOJ
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers