Cypress Semiconductor Corp. Memory - SRAM - CY7C1370D-200BZI CY7C1370D-200BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772108-CY7C1370D-200 BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Part Status: Obsolete(EOL) Family Name: CY7C1370D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8161Z36BT-150V; GS8162Z36GB-225T; GS8161Z36BGD-250V; GS8160Z36BT-150IV; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772108-CY7C1370D-200 BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Part Status: Obsolete(EOL) Family Name: CY7C1370D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8161Z36BT-150V; GS8162Z36GB-225T; GS8161Z36BGD-250V; GS8160Z36BT-150IV; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1370D-200BZI - 772108-CY7C1370D-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370D-200BZI
772108-CY7C1370D-200BZI
Memory - SRAM - CY7C1370D-200BZI 772108-CY7C1370D-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772108-CY7C1370D-200 BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Part Status: Obsolete(EOL) Family Name: CY7C1370D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8161Z36BT-150V; GS8162Z36GB-225T; GS8161Z36BGD-250V; GS8160Z36BT-150IV; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772108-CY7C1370D-200BZI
Series: NoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3ns
Part Status: Obsolete(EOL)
Family Name: CY7C1370D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8161Z36BT-150V; GS8162Z36GB-225T; GS8161Z36BGD-250V; GS8160Z36BT-150IV;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1370D-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370D-200BZI
Integrated Circuits (ICs) - Memory CY7C1370D-200BZI
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772108-CY7C1370D-200BZI CY7C1370D-200BZI
Product Name Memory - SRAM - CY7C1370D-200BZI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3 ns 3 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S200BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - CY14B256LA-SP45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
5 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details