Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772093-CY7C131E-55NX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-BQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 55ns
Family Name: CY7C131E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 52-PQFP (10x10)
Alternative Parts (Cross-Reference): CY7C131E-55JXCT; CY7C131E-55JXC; CY7C131E-55NXCT;
Introduction Date: December 08, 1998
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PQFP (10x10)
IC SRAM 8KBIT PARALLEL 52PQFP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 772093-CY7C131E-55NXC | CY7C131E-55NXC | CY7C131E-55NXC | CY7C131E-55NXC |
| Product Name | Memory - SRAM - CY7C131E-55NXC | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | |
| Cycle Time | 55 ns | 55 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |