Cypress Semiconductor Corp. Memory - RAM - CY7C136-55JI CY7C136-55JI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165067-CY7C136-55JI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY7C136 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): 71321LA55JG; 71321LA55JG8; 71321LA55J8; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165067-CY7C136-55JI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY7C136 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): 71321LA55JG; 71321LA55JG8; 71321LA55J8; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C136-55JI - 1165067-CY7C136-55JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C136-55JI
1165067-CY7C136-55JI
Memory - RAM - CY7C136-55JI 1165067-CY7C136-55JI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165067-CY7C136-55JI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY7C136 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.13x19.13) Alternative Parts (Cross-Reference): 71321LA55JG; 71321LA55JG8; 71321LA55J8; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165067-CY7C136-55JI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: CY7C136
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.13x19.13)
Alternative Parts (Cross-Reference): 71321LA55JG; 71321LA55JG8; 71321LA55J8;
Introduction Date: March 31, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C136-55JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C136-55JI
Integrated Circuits (ICs) - Memory CY7C136-55JI
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165067-CY7C136-55JI CY7C136-55JI
Product Name Memory - RAM - CY7C136-55JI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - 751205-0010 01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details