Cypress Semiconductor Corp. Memory - SRAM - CY7C1350G-200AXI CY7C1350G-200AXI

Description
ZBT SRAM, 128KX36, 2.8ns PQFP100
Request a Quote Datasheet
Description
ZBT SRAM, 128KX36, 2.8ns PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1350G-200AXI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 128KX36, 2.8ns PQFP100

ZBT SRAM, 128KX36, 2.8ns PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1350G-200AXI - 916419-CY7C1350G-200AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1350G-200AXI
916419-CY7C1350G-200AXI
Memory - SRAM - CY7C1350G-200AXI 916419-CY7C1350G-200AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916419-CY7C1350G-200 AXI Series: NoBL™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200 MHz 2.8 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1350 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916419-CY7C1350G-200AXI
Series: NoBL™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200 MHz 2.8 ns 100-TQFP (14x20)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1350
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1350G-200AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1350G-200AXI
Integrated Circuits (ICs) - Memory CY7C1350G-200AXI
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1350G-200AXI 916419-CY7C1350G-200AXI CY7C1350G-200AXI
Product Name Memory - SRAM - CY7C1350G-200AXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; TQFP; 100-TQFP (14x20) QFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Rate 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 27C512-12/L093 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details