Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867681-CY7C13451G-10
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4Mb (128K x 36) Parallel 100 MHz 8 ns 165-FBGA (13x15)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C13451
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT PARALLEL 165FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 867681-CY7C13451G-100BZXE | CY7C13451G-100BZXE |
| Product Name | Memory - SRAM - CY7C13451G-100BZXE | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | BGA; 165-FBGA (13x15) | BGA |
| Data Rate | 100 MHz |