Cypress Semiconductor Corp. Memory - SRAM - CY7C1360S-166BZXI CY7C1360S-166BZXI

Description
Cache SRAM
Request a Quote Datasheet
Description
Cache SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1360S-166BZXI - Rochester Electronics
Newburyport, MA, United States
Cache SRAM

Cache SRAM

Supplier's Site Datasheet
Memory - SRAM - CY7C1360S-166BZXI - 867688-CY7C1360S-166BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1360S-166BZXI
867688-CY7C1360S-166BZXI
Memory - SRAM - CY7C1360S-166BZXI 867688-CY7C1360S-166BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867688-CY7C1360S-166 BZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1360 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1360S-166BZXI, CY7C1360S166BZXI, 428-3305

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867688-CY7C1360S-166BZXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C1360
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C1360S-166BZXI, CY7C1360S166BZXI, 428-3305

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1360S-166BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1360S-166BZXI
Integrated Circuits (ICs) - Memory - Memory CY7C1360S-166BZXI
IC SRAM 9MBIT PARALLEL 165FBGA

IC SRAM 9MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1360S-166BZXI 867688-CY7C1360S-166BZXI CY7C1360S-166BZXI
Product Name Memory - SRAM - CY7C1360S-166BZXI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Package Type BGA; BGA BGA; 165-FBGA (13x15) BGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S41ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details