SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811775-CY7C1370KV25-
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2015-CY7C1370KV25-167AXC-ND | 811775-CY7C1370KV25-167AXC | CY7C1370KV25-167AXC |
| Product Name | Memory | Memory - SRAM - CY7C1370KV25-167AXC | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18000 kbits | 18000 kbits | |
| Package Type | TQFP; 100-LQFP | QFP |