Cypress Semiconductor Corp. Memory - SRAM - CY7C1270V18-375BZI CY7C1270V18-375BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916397-CY7C1270V18-3 75BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 375 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1270 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916397-CY7C1270V18-3 75BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 375 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1270 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1270V18-375BZI - 916397-CY7C1270V18-375BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1270V18-375BZI
916397-CY7C1270V18-375BZI
Memory - SRAM - CY7C1270V18-375BZI 916397-CY7C1270V18-375BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916397-CY7C1270V18-3 75BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 375 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1270 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916397-CY7C1270V18-375BZI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 375 MHz 165-FBGA (15x17)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1270
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 105
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1270V18-375BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1270V18-375BZI
Integrated Circuits (ICs) - Memory CY7C1270V18-375BZI
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916397-CY7C1270V18-375BZI CY7C1270V18-375BZI
Product Name Memory - SRAM - CY7C1270V18-375BZI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Memory - 811600-73670880 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details