QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
SRAM - Synchronous, QDR II+ Memory IC 36Mb (1M x 36) Parallel 450MHz 165-FBGA (13x15)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164898-CY7C1265KV18
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II+
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Family Name: CY7C1265KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 450MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): R1QAA3636CBG-22IS; R1QAA3636CBG-22RB0; R1QAA3636CBG-22RT;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC SRAM 36MBIT PARALLEL 165FBGA
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1265KV18-450BZXC | 2015-CY7C1265KV18-450BZXC-ND | 1164898-CY7C1265KV18-450BZXC | CY7C1265KV18-450BZXC |
| Product Name | Memory | Memory - SRAM - CY7C1265KV18-450BZXC | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | |||
| Package Type | BGA; PG-BGA-165 | 165-LBGA | BGA | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |