Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C1357S-100AXC

Description
IC Sram 9MBIT 100MHZ 100TQFP
Request a Quote Datasheet
Description
IC Sram 9MBIT 100MHZ 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1357S-100AXC - Rochester Electronics
Newburyport, MA, United States
IC Sram 9MBIT 100MHZ 100TQFP

IC Sram 9MBIT 100MHZ 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1317174-CY7C1357S-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1317174-CY7C1357S-100AXC
Integrated Circuits (ICs) - Memory - Memory 1317174-CY7C1357S-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1317174-CY7C1357S-10 0AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bag Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1357S,CYPCYPCY7 C1357S-100AXC,2156-C Y7C1357S-100AXC-CY Base Product Number: CY7C1357 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1317174-CY7C1357S-100AXC
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bag
Standard Package: 72
Mounting: Surface Mount
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 7.5 ns
Voltage - Supply: 3.135V ~ 3.6V
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LQFP
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C1357S,CYPCYPCY7C1357S-100AXC,2156-CY7C1357S-100AXC-CY
Base Product Number: CY7C1357
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1357S-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1357S-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1357S-100AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1357S-100AXC 1317174-CY7C1357S-100AXC CY7C1357S-100AXC
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; 100-LQFP QFP; TQFP
Access Time 7.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - CY14B104NA-BA20XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details