Cypress Semiconductor Corp. Memory - SRAM - CY7C1356C-166AXIT CY7C1356C-166AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772101-CY7C1356C-166 AXIT Series: NoBL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Family Name: CY7C1356C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N09N1833P1AQ-16IT; N09N1833P1AQ-16IR; N09N1833P1AQ-16I; N09N1833P1AQ-16CT; Introduction Date: February 18, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772101-CY7C1356C-166 AXIT Series: NoBL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Family Name: CY7C1356C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N09N1833P1AQ-16IT; N09N1833P1AQ-16IR; N09N1833P1AQ-16I; N09N1833P1AQ-16CT; Introduction Date: February 18, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1356C-166AXIT - 772101-CY7C1356C-166AXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1356C-166AXIT
772101-CY7C1356C-166AXIT
Memory - SRAM - CY7C1356C-166AXIT 772101-CY7C1356C-166AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772101-CY7C1356C-166 AXIT Series: NoBL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Family Name: CY7C1356C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N09N1833P1AQ-16IT; N09N1833P1AQ-16IR; N09N1833P1AQ-16I; N09N1833P1AQ-16CT; Introduction Date: February 18, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772101-CY7C1356C-166AXIT
Series: NoBL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3.5ns
Family Name: CY7C1356C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): N09N1833P1AQ-16IT; N09N1833P1AQ-16IR; N09N1833P1AQ-16I; N09N1833P1AQ-16CT;
Introduction Date: February 18, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1356C-166AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1356C-166AXIT
Integrated Circuits (ICs) - Memory CY7C1356C-166AXIT
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772101-CY7C1356C-166AXIT CY7C1356C-166AXIT
Product Name Memory - SRAM - CY7C1356C-166AXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details