Cypress Semiconductor Corp. Memory - SRAM - CY7C1361B-117AC CY7C1361B-117AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916423-CY7C1361B-117 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117 MHz 7.5 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1361 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916423-CY7C1361B-117 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117 MHz 7.5 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1361 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1361B-117AC - 916423-CY7C1361B-117AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1361B-117AC
916423-CY7C1361B-117AC
Memory - SRAM - CY7C1361B-117AC 916423-CY7C1361B-117AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916423-CY7C1361B-117 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117 MHz 7.5 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1361 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916423-CY7C1361B-117AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117 MHz 7.5 ns 100-TQFP (14x20)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1361
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1361B-117AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1361B-117AC
Integrated Circuits (ICs) - Memory CY7C1361B-117AC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916423-CY7C1361B-117AC CY7C1361B-117AC
Product Name Memory - SRAM - CY7C1361B-117AC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Data Rate 117 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14ME064J1-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers