Cypress Semiconductor Corp. Memory - SRAM - CY7C1371D-133AXC CY7C1371D-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165087-CY7C1371D-13 3AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NVF51236-7.5TQ-T R; IS61NVF51236-6.5TQI- TR; IS61NVF51236-7.5TQ; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165087-CY7C1371D-13 3AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NVF51236-7.5TQ-T R; IS61NVF51236-6.5TQI- TR; IS61NVF51236-7.5TQ; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1371D-133AXC - 1165087-CY7C1371D-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1371D-133AXC
1165087-CY7C1371D-133AXC
Memory - SRAM - CY7C1371D-133AXC 1165087-CY7C1371D-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165087-CY7C1371D-13 3AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NVF51236-7.5TQ-T R; IS61NVF51236-6.5TQI- TR; IS61NVF51236-7.5TQ; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165087-CY7C1371D-133AXC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 6.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1371D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61NVF51236-7.5TQ-TR; IS61NVF51236-6.5TQI-TR; IS61NVF51236-7.5TQ;
Introduction Date: April 02, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1371D-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1371D-133AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1371D-133AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165087-CY7C1371D-133AXC CY7C1371D-133AXC
Product Name Memory - SRAM - CY7C1371D-133AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2385263 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details