Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1370SV25-167BZC

Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165
Request a Quote Datasheet
Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1370SV25-167BZC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165

ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1054253-CY7C1370SV25-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054253-CY7C1370SV25-167BZC
Integrated Circuits (ICs) - Memory 1054253-CY7C1370SV25-167BZC
Win Source Part Number: 1054253-CY7C1370SV25 -167BZC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 136 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4 ns Voltage - Supply: 2.375V ~ 2.625V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1380KV33-167BZI; CY7C1303BV25-167BZC; CY7C1302DV25-167BZXC ; 71V3577S75BQG; 71V35761SA166BQGI; IS61NLP25636A-200B3I ; ECCN: 3A991B2A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: -CY7C1370SV25,CYPCYP CY7C1370SV25-167BZC, 2156-CY7C1370SV25-16 7BZC-CY Base Product Number: CY7C1370 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1054253-CY7C1370SV25-167BZC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4 ns
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 165-LBGA
Supplier Device Package: 165-FBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 167 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1380KV33-167BZI; CY7C1303BV25-167BZC; CY7C1302DV25-167BZXC; 71V3577S75BQG; 71V35761SA166BQGI; IS61NLP25636A-200B3I;
ECCN: 3A991B2A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: -CY7C1370SV25,CYPCYPCY7C1370SV25-167BZC,2156-CY7C1370SV25-167BZC-CY
Base Product Number: CY7C1370
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1370SV25-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370SV25-167BZC
Integrated Circuits (ICs) - Memory CY7C1370SV25-167BZC
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1370SV25-167BZC 1054253-CY7C1370SV25-167BZC CY7C1370SV25-167BZC
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; PBGA165 BGA
Access Time 3.4 ns 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 71V016SA10BFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers