Cypress Semiconductor Corp. Memory - SRAM - CY7C136-55JXC CY7C136-55JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000393-CY7C136-55JXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Family Name: CY7C136 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.13x19.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71321LA55JG8; 71321LA55JG; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000393-CY7C136-55JXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Family Name: CY7C136 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.13x19.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71321LA55JG8; 71321LA55JG; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136-55JXC - 000393-CY7C136-55JXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136-55JXC
000393-CY7C136-55JXC
Memory - SRAM - CY7C136-55JXC 000393-CY7C136-55JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000393-CY7C136-55JXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 55ns Family Name: CY7C136 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PLCC (19.13x19.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71321LA55JG8; 71321LA55JG; Introduction Date: March 31, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000393-CY7C136-55JXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 55ns
Family Name: CY7C136
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 52-PLCC (19.13x19.13)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): 71321LA55JG8; 71321LA55JG;
Introduction Date: March 31, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C136-55JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C136-55JXC
Integrated Circuits (ICs) - Memory CY7C136-55JXC
IC SRAM 16KBIT PARALLEL 52PLCC

IC SRAM 16KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 000393-CY7C136-55JXC CY7C136-55JXC
Product Name Memory - SRAM - CY7C136-55JXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27S23JC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers