Cypress Semiconductor Corp. Memory - SRAM - CY7C1312KV18-250BZCT CY7C1312KV18-250BZCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808617-CY7C1312KV18- 250BZCT Packaging: Reel Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1312
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808617-CY7C1312KV18- 250BZCT Packaging: Reel Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1312
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1312KV18-250BZCT - 808617-CY7C1312KV18-250BZCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1312KV18-250BZCT
808617-CY7C1312KV18-250BZCT
Memory - SRAM - CY7C1312KV18-250BZCT 808617-CY7C1312KV18-250BZCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808617-CY7C1312KV18- 250BZCT Packaging: Reel Mounting Style: SMD Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: CY7C1312

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 808617-CY7C1312KV18-250BZCT
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Supplier Device Package: 165-FBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: CY7C1312

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1312KV18-250BZCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1312KV18-250BZCT
Integrated Circuits (ICs) - Memory CY7C1312KV18-250BZCT
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 808617-CY7C1312KV18-250BZCT CY7C1312KV18-250BZCT
Product Name Memory - SRAM - CY7C1312KV18-250BZCT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details