Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916426-CY7C1370D-200
Series: NoBL™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3 ns 165-FBGA (13x15)
Package: Reel - TR
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1370
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 18MBIT PARALLEL 165FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 916426-CY7C1370D-200BZIT | CY7C1370D-200BZIT |
| Product Name | Memory - SRAM - CY7C1370D-200BZIT | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 165-FBGA (13x15) | BGA |
| Data Rate | 200 MHz |