Cypress Semiconductor Corp. Memory - SRAM - CY7C1325G-133AXC CY7C1325G-133AXC

Description
Cache SRAM, 256KX18, 6.5ns, CMOS, PQFP100
Request a Quote Datasheet
Description
Cache SRAM, 256KX18, 6.5ns, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1325G-133AXC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 256KX18, 6.5ns, CMOS, PQFP100

Cache SRAM, 256KX18, 6.5ns, CMOS, PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1325G-133AXC - 000368-CY7C1325G-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1325G-133AXC
000368-CY7C1325G-133AXC
Memory - SRAM - CY7C1325G-133AXC 000368-CY7C1325G-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000368-CY7C1325G-133 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 6.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): CY7C1324H-133AXC; CY7C1324H-133AXCT; CY7C1325G-133AC; CY7C1325G-133AXC; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000368-CY7C1325G-133AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 6.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.15 V to 3.6 V
Memory Format: SRAM
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): CY7C1324H-133AXC; CY7C1324H-133AXCT; CY7C1325G-133AC; CY7C1325G-133AXC;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1325G-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1325G-133AXC
Integrated Circuits (ICs) - Memory CY7C1325G-133AXC
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1325G-133AXC 000368-CY7C1325G-133AXC CY7C1325G-133AXC
Product Name Memory - SRAM - CY7C1325G-133AXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type QFP; TQFP; PG-TQFP-1 QFP; TQFP; 100-TQFP (14x20) QFP
Access Time 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details