Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1325G-133BGC

Description
Win Source Part Number: 1054227-CY7C1325G-13 3BGC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 84 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 6.5 ns Voltage - Supply: 3.15V ~ 3.6V Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1355C-133BGCT; CY7C1355C-133BGC; CY7C1355C-133BGXC; 71V3577S80BGI; 71V3577S80BGGI; 71V3559S80BGCY7C1325 G133BGC; ECCN: 3A991B2A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: -CY7C1325G,CYPCYPCY7 C1325G-133BGC,2156-C Y7C1325G-133BGC-CY Base Product Number: CY7C1325 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1054227-CY7C1325G-13 3BGC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 84 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 6.5 ns Voltage - Supply: 3.15V ~ 3.6V Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1355C-133BGCT; CY7C1355C-133BGC; CY7C1355C-133BGXC; 71V3577S80BGI; 71V3577S80BGGI; 71V3559S80BGCY7C1325 G133BGC; ECCN: 3A991B2A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: -CY7C1325G,CYPCYPCY7 C1325G-133BGC,2156-C Y7C1325G-133BGC-CY Base Product Number: CY7C1325 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1054227-CY7C1325G-133BGC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054227-CY7C1325G-133BGC
Integrated Circuits (ICs) - Memory 1054227-CY7C1325G-133BGC
Win Source Part Number: 1054227-CY7C1325G-13 3BGC Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 84 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 6.5 ns Voltage - Supply: 3.15V ~ 3.6V Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1355C-133BGCT; CY7C1355C-133BGC; CY7C1355C-133BGXC; 71V3577S80BGI; 71V3577S80BGGI; 71V3559S80BGCY7C1325 G133BGC; ECCN: 3A991B2A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: -CY7C1325G,CYPCYPCY7 C1325G-133BGC,2156-C Y7C1325G-133BGC-CY Base Product Number: CY7C1325 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1054227-CY7C1325G-133BGC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 6.5 ns
Voltage - Supply: 3.15V ~ 3.6V
Package / Case: 119-BGA
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1355C-133BGCT; CY7C1355C-133BGC; CY7C1355C-133BGXC; 71V3577S80BGI; 71V3577S80BGGI; 71V3559S80BGCY7C1325G133BGC;
ECCN: 3A991B2A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: -CY7C1325G,CYPCYPCY7C1325G-133BGC,2156-CY7C1325G-133BGC-CY
Base Product Number: CY7C1325
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - CY7C1325G-133BGC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 256KX18, 6.5ns PBGA119

Cache SRAM, 256KX18, 6.5ns PBGA119

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1325G-133BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1325G-133BGC
Integrated Circuits (ICs) - Memory CY7C1325G-133BGC
IC SRAM 4.5MBIT PARALLEL 119PBGA

IC SRAM 4.5MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1054227-CY7C1325G-133BGC CY7C1325G-133BGC CY7C1325G-133BGC
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.15V ~ 3.6V 3.6V; 3.15V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1072732-00-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71T75802S100PFI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details