Cypress Semiconductor Corp. Memory - SRAM - CY7C1380D-167AXC CY7C1380D-167AXC

Description
CY7C1380D - 18-MBIT (512K X 36/1M X 18) PIPELINED SRAM
Request a Quote Datasheet
Description
CY7C1380D - 18-MBIT (512K X 36/1M X 18) PIPELINED SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1380D-167AXC - Rochester Electronics
Newburyport, MA, United States
CY7C1380D - 18-MBIT (512K X 36/1M X 18) PIPELINED SRAM

CY7C1380D - 18-MBIT (512K X 36/1M X 18) PIPELINED SRAM

Supplier's Site Datasheet
Memory - SRAM - CY7C1380D-167AXC - 000399-CY7C1380D-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1380D-167AXC
000399-CY7C1380D-167AXC
Memory - SRAM - CY7C1380D-167AXC 000399-CY7C1380D-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000399-CY7C1380D-167 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000399-CY7C1380D-167AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1380D-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1380D-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1380D-167AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1380D-167AXC 000399-CY7C1380D-167AXC CY7C1380D-167AXC
Product Name Memory - SRAM - CY7C1380D-167AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B104L-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers
Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details