IC SRAM 16KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 52-PLCC (19.13x19.13)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C136E-55JXC | CY7C136E-55JXC |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 55 ns | |
| Density | 16 kbits | 16 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |