Cypress Semiconductor Corp. Memory - RAM - CY7C128A-20VC CY7C128A-20VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164906-CY7C128A-20V C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C128A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-SOJ Alternative Parts (Cross-Reference): 6116SA20SOI; 6116SA35SOI; 6116LA45SOGI; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164906-CY7C128A-20V C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C128A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-SOJ Alternative Parts (Cross-Reference): 6116SA20SOI; 6116SA35SOI; 6116LA45SOGI; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C128A-20VC - 1164906-CY7C128A-20VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C128A-20VC
1164906-CY7C128A-20VC
Memory - RAM - CY7C128A-20VC 1164906-CY7C128A-20VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164906-CY7C128A-20V C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C128A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-SOJ Alternative Parts (Cross-Reference): 6116SA20SOI; 6116SA35SOI; 6116LA45SOGI; Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164906-CY7C128A-20VC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: CY7C128A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 24-SOJ
Alternative Parts (Cross-Reference): 6116SA20SOI; 6116SA35SOI; 6116LA45SOGI;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2K X 8 STANDARD SRAM, 20 ns, PDSO24 - CY7C128A-20VC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
2K X 8 STANDARD SRAM, 20 ns, PDSO24
CY7C128A-20VC
2K X 8 STANDARD SRAM, 20 ns, PDSO24 CY7C128A-20VC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C128A-20VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C128A-20VC
Integrated Circuits (ICs) - Memory CY7C128A-20VC
IC SRAM 16KBIT PARALLEL 24SOJ

IC SRAM 16KBIT PARALLEL 24SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164906-CY7C128A-20VC CY7C128A-20VC CY7C128A-20VC
Product Name Memory - RAM - CY7C128A-20VC 2K X 8 STANDARD SRAM, 20 ns, PDSO24 Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Cycle Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory IC and Storage Component - 774-CY14B256Q1A-SXI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tube
View Details
3 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details