Cypress Semiconductor Corp. Memory - SRAM - CY7C1245KV18-400BZC CY7C1245KV18-400BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867663-CY7C1245KV18- 400BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 36Mb (1M x 36) Parallel 400 MHz 165-FBGA (13x15) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1245 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CY7C1245KV18400BZC, -CY7C1245KV18-400BZC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867663-CY7C1245KV18- 400BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 36Mb (1M x 36) Parallel 400 MHz 165-FBGA (13x15) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1245 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CY7C1245KV18400BZC, -CY7C1245KV18-400BZC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1245KV18-400BZC - 867663-CY7C1245KV18-400BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1245KV18-400BZC
867663-CY7C1245KV18-400BZC
Memory - SRAM - CY7C1245KV18-400BZC 867663-CY7C1245KV18-400BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867663-CY7C1245KV18- 400BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 36Mb (1M x 36) Parallel 400 MHz 165-FBGA (13x15) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1245 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CY7C1245KV18400BZC, -CY7C1245KV18-400BZC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867663-CY7C1245KV18-400BZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II+ Memory IC 36Mb (1M x 36) Parallel 400 MHz 165-FBGA (13x15)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1245
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: CY7C1245KV18400BZC, -CY7C1245KV18-400BZC

Buy Now Datasheet
 - CY7C1245KV18-400BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1245KV18-400BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1245KV18-400BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1245KV18-400BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 867663-CY7C1245KV18-400BZC CY7C1245KV18-400BZC CY7C1245KV18-400BZC
Product Name Memory - SRAM - CY7C1245KV18-400BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) BGA; P-BGA-165 BGA
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details