Cypress Semiconductor Corp. Memory - SRAM - CY7C1370KV33-250AXC CY7C1370KV33-250AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916428-CY7C1370KV33- 250AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3 ns 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1370 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916428-CY7C1370KV33- 250AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3 ns 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1370 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1370KV33-250AXC - 916428-CY7C1370KV33-250AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370KV33-250AXC
916428-CY7C1370KV33-250AXC
Memory - SRAM - CY7C1370KV33-250AXC 916428-CY7C1370KV33-250AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916428-CY7C1370KV33- 250AXC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3 ns 100-TQFP (14x20) Package: 100-LQFP Package: Tray Mounting: Surface Mount Family Name: CY7C1370 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916428-CY7C1370KV33-250AXC
Series: NoBL™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3 ns 100-TQFP (14x20)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1370
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1370KV33-250AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370KV33-250AXC
Integrated Circuits (ICs) - Memory CY7C1370KV33-250AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916428-CY7C1370KV33-250AXC CY7C1370KV33-250AXC
Product Name Memory - SRAM - CY7C1370KV33-250AXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Data Rate 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - CY14B256L-SZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers