SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 100-TQFP (14x20)
STANDARD SRAM, 128KX36
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C1347A-117AC | CY7C1347A-117AC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 4500 kbits | 4500 kbits |