Cypress Semiconductor Corp. Memory - SRAM - CY7C1372D-200AXC CY7C1372D-200AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137962-CY7C1372D-200 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137962-CY7C1372D-200 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1372D-200AXC - 137962-CY7C1372D-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1372D-200AXC
137962-CY7C1372D-200AXC
Memory - SRAM - CY7C1372D-200AXC 137962-CY7C1372D-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137962-CY7C1372D-200 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 137962-CY7C1372D-200AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1372D-200AXC - Rochester Electronics
Newburyport, MA, United States
CY7C1372D - 18-Mbit (1M x 18) Pipelined SRAM

CY7C1372D - 18-Mbit (1M x 18) Pipelined SRAM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY7C1372D-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1372D-200AXC
Integrated Circuits (ICs) - Memory CY7C1372D-200AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 137962-CY7C1372D-200AXC CY7C1372D-200AXC CY7C1372D-200AXC
Product Name Memory - SRAM - CY7C1372D-200AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3 ns 3 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP; TQFP; TQFP100 QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P74604S250BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 1348320-CY22E016L-SZ45XC - Win Source Electronics
Specs
Memory Category Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
5 suppliers