Cypress Semiconductor Corp. Memory - SRAM - CY7C1352G-133AXC CY7C1352G-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031498-CY7C1352G-13 3AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031498-CY7C1352G-13 3AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1352G-133AXC - 1031498-CY7C1352G-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1352G-133AXC
1031498-CY7C1352G-133AXC
Memory - SRAM - CY7C1352G-133AXC 1031498-CY7C1352G-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031498-CY7C1352G-13 3AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031498-CY7C1352G-133AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7C1352G-133AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 256KX18, 4ns, CMOS, PQFP100

ZBT SRAM, 256KX18, 4ns, CMOS, PQFP100

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1352G-133AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1352G-133AXC
IC SRAM 4.5MBIT PAR 100TQFP

IC SRAM 4.5MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1031498-CY7C1352G-133AXC CY7C1352G-133AXC CY7C1352G-133AXC
Product Name Memory - SRAM - CY7C1352G-133AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP; TQFP; PG-TQFP-1 QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers