Cypress Semiconductor Corp. Memory - SRAM - CY7C1370DV25-167BZC CY7C1370DV25-167BZC

Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165
Request a Quote Datasheet
Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1370DV25-167BZC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165

ZBT SRAM, 512KX36, 3.4ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1370DV25-167BZC - 1165083-CY7C1370DV25-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370DV25-167BZC
1165083-CY7C1370DV25-167BZC
Memory - SRAM - CY7C1370DV25-167BZC 1165083-CY7C1370DV25-167BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165083-CY7C1370DV25 -167BZC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1370DV25 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61NLP51236B-250B3L ; IS61NLP51236B-200B3I ; IS61NLP51236B-200B3; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165083-CY7C1370DV25-167BZC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1370DV25
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): IS61NLP51236B-250B3L; IS61NLP51236B-200B3I; IS61NLP51236B-200B3;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1370DV25-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1370DV25-167BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1370DV25-167BZC
IC SRAM 18MBIT PAR 165FBGA

IC SRAM 18MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1370DV25-167BZC 1165083-CY7C1370DV25-167BZC CY7C1370DV25-167BZC
Product Name Memory - SRAM - CY7C1370DV25-167BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA
Access Time 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 16-4000-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers