Cypress Semiconductor Corp. Memory - SRAM - CY7C1265V18-400BZXC CY7C1265V18-400BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164900-CY7C1265V18- 400BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1265V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): IS61QDB41M36A-300B3L ; IS61QDB21M36A-300B3L I; IS61QDB21M36A-300B3I ; Introduction Date: October 26, 2005 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164900-CY7C1265V18- 400BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1265V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): IS61QDB41M36A-300B3L ; IS61QDB21M36A-300B3L I; IS61QDB21M36A-300B3I ; Introduction Date: October 26, 2005 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1265V18-400BZXC - 1164900-CY7C1265V18-400BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1265V18-400BZXC
1164900-CY7C1265V18-400BZXC
Memory - SRAM - CY7C1265V18-400BZXC 1164900-CY7C1265V18-400BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164900-CY7C1265V18- 400BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Part Status: Obsolete(EOL) Family Name: CY7C1265V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (15x17) Alternative Parts (Cross-Reference): IS61QDB41M36A-300B3L ; IS61QDB21M36A-300B3L I; IS61QDB21M36A-300B3I ; Introduction Date: October 26, 2005 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164900-CY7C1265V18-400BZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Part Status: Obsolete(EOL)
Family Name: CY7C1265V18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (15x17)
Alternative Parts (Cross-Reference): IS61QDB41M36A-300B3L; IS61QDB21M36A-300B3LI; IS61QDB21M36A-300B3I;
Introduction Date: October 26, 2005
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1265V18-400BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1265V18-400BZXC
Integrated Circuits (ICs) - Memory CY7C1265V18-400BZXC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164900-CY7C1265V18-400BZXC CY7C1265V18-400BZXC
Product Name Memory - SRAM - CY7C1265V18-400BZXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B101L-SP35XCT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers