Cypress Semiconductor Corp. Integrated Circuits(ICs) CY7C1356SV25-166AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141261-CY7C1356SV25- 166AXCT Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 166MHz Package: 100-LQFP Manufacturer Device Package: 100-TQFP (14x14) Operating Supply Voltage: 2.375 V ~ 2.625 V Format - Memory: RAM Memory Type: SRAM - Synchronous Memory Size: 9M (512K x 18) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141261-CY7C1356SV25- 166AXCT Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 166MHz Package: 100-LQFP Manufacturer Device Package: 100-TQFP (14x14) Operating Supply Voltage: 2.375 V ~ 2.625 V Format - Memory: RAM Memory Type: SRAM - Synchronous Memory Size: 9M (512K x 18) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 141261-CY7C1356SV25-166AXCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
141261-CY7C1356SV25-166AXCT
Integrated Circuits(ICs) 141261-CY7C1356SV25-166AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141261-CY7C1356SV25- 166AXCT Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 166MHz Package: 100-LQFP Manufacturer Device Package: 100-TQFP (14x14) Operating Supply Voltage: 2.375 V ~ 2.625 V Format - Memory: RAM Memory Type: SRAM - Synchronous Memory Size: 9M (512K x 18) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141261-CY7C1356SV25-166AXCT
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 166MHz
Package: 100-LQFP
Manufacturer Device Package: 100-TQFP (14x14)
Operating Supply Voltage: 2.375 V ~ 2.625 V
Format - Memory: RAM
Memory Type: SRAM - Synchronous
Memory Size: 9M (512K x 18)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1356SV25-166AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1356SV25-166AXCT
Integrated Circuits (ICs) - Memory CY7C1356SV25-166AXCT
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 141261-CY7C1356SV25-166AXCT CY7C1356SV25-166AXCT
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category SRAM - Synchronous; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.375 V ~ 2.625 V 2.375V ~ 2.625V
Data Rate 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers