Cypress Semiconductor Corp. Memory - SRAM - CY7C1412BV18-200BZI CY7C1412BV18-200BZI

Description
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1412BV18-200BZI - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1412BV18-200BZI - 203124-CY7C1412BV18-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1412BV18-200BZI
203124-CY7C1412BV18-200BZI
Memory - SRAM - CY7C1412BV18-200BZI 203124-CY7C1412BV18-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203124-CY7C1412BV18- 200BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 36Mb (2M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (15x17) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203124-CY7C1412BV18-200BZI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (15x17)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1412BV18-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1412BV18-200BZI
Integrated Circuits (ICs) - Memory CY7C1412BV18-200BZI
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1412BV18-200BZI 203124-CY7C1412BV18-200BZI CY7C1412BV18-200BZI
Product Name Memory - SRAM - CY7C1412BV18-200BZI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA; 165-FBGA (15x17) BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 589286-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71T75802S100PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details