Cypress Semiconductor Corp. Memory - SRAM - CY7C1265V18-450BZC CY7C1265V18-450BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916396-CY7C1265V18-4 50BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 450 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1265 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916396-CY7C1265V18-4 50BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 450 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1265 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1265V18-450BZC - 916396-CY7C1265V18-450BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1265V18-450BZC
916396-CY7C1265V18-450BZC
Memory - SRAM - CY7C1265V18-450BZC 916396-CY7C1265V18-450BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916396-CY7C1265V18-4 50BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 450 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1265 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916396-CY7C1265V18-450BZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 36Mb (1M x 36) Parallel 450 MHz 165-FBGA (15x17)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1265
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 105
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1265V18-450BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1265V18-450BZC
Integrated Circuits (ICs) - Memory CY7C1265V18-450BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916396-CY7C1265V18-450BZC CY7C1265V18-450BZC
Product Name Memory - SRAM - CY7C1265V18-450BZC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details