Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C1386D-200AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320415-CY7C1386D-20 0AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C1386D-200AX C,CYPCYPCY7C1386D-20 0AXC,-CY7C1386D,428- 2150,2156-CY7C1386D- 200AXC-CY,CY7C1386D- 200AXC-ND,CY7C1386D2 00AXC Base Product Number: CY7C1386 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320415-CY7C1386D-20 0AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C1386D-200AX C,CYPCYPCY7C1386D-20 0AXC,-CY7C1386D,428- 2150,2156-CY7C1386D- 200AXC-CY,CY7C1386D- 200AXC-ND,CY7C1386D2 00AXC Base Product Number: CY7C1386 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1320415-CY7C1386D-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320415-CY7C1386D-200AXC
Integrated Circuits (ICs) - Memory - Memory 1320415-CY7C1386D-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320415-CY7C1386D-20 0AXC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 72 Mounting: Surface Mount Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C1386D-200AX C,CYPCYPCY7C1386D-20 0AXC,-CY7C1386D,428- 2150,2156-CY7C1386D- 200AXC-CY,CY7C1386D- 200AXC-ND,CY7C1386D2 00AXC Base Product Number: CY7C1386 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1320415-CY7C1386D-200AXC
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 72
Mounting: Surface Mount
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3 ns
Voltage - Supply: 3.135V ~ 3.6V
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LQFP
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2832-CY7C1386D-200AXC,CYPCYPCY7C1386D-200AXC,-CY7C1386D,428-2150,2156-CY7C1386D-200AXC-CY,CY7C1386D-200AXC-ND,CY7C1386D200AXC
Base Product Number: CY7C1386
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1386D-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1386D-200AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1386D-200AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1320415-CY7C1386D-200AXC CY7C1386D-200AXC
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 627554400A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers