Cypress Semiconductor Corp. Memory - SRAM - CY7C1380D-200AXC CY7C1380D-200AXC

Description
Cache SRAM, 512KX36, 3ns PQFP100
Request a Quote Datasheet
Description
Cache SRAM, 512KX36, 3ns PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1380D-200AXC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 512KX36, 3ns PQFP100

Cache SRAM, 512KX36, 3ns PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1380D-200AXC - 1165106-CY7C1380D-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1380D-200AXC
1165106-CY7C1380D-200AXC
Memory - SRAM - CY7C1380D-200AXC 1165106-CY7C1380D-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165106-CY7C1380D-20 0AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3ns Part Status: Obsolete(EOL) Family Name: CY7C1380D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): K7B163625A-QI75; K7B163625A-QI85; GS816037T-166T; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165106-CY7C1380D-200AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3ns
Part Status: Obsolete(EOL)
Family Name: CY7C1380D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): K7B163625A-QI75; K7B163625A-QI85; GS816037T-166T;
Introduction Date: February 26, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1380D-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1380D-200AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1380D-200AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1380D-200AXC 1165106-CY7C1380D-200AXC CY7C1380D-200AXC
Product Name Memory - SRAM - CY7C1380D-200AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100
Access Time 3 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - CY14B104N-BA25XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details