Cypress Semiconductor Corp. Memory - SRAM - CY7C1413JV18-300BZC CY7C1413JV18-300BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916437-CY7C1413JV18- 300BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 300 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1413 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916437-CY7C1413JV18- 300BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 300 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1413 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1413JV18-300BZC - 916437-CY7C1413JV18-300BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1413JV18-300BZC
916437-CY7C1413JV18-300BZC
Memory - SRAM - CY7C1413JV18-300BZC 916437-CY7C1413JV18-300BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916437-CY7C1413JV18- 300BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 300 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1413 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916437-CY7C1413JV18-300BZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 36Mb (2M x 18) Parallel 300 MHz 165-FBGA (15x17)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1413
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 105
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1413JV18-300BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1413JV18-300BZC
Integrated Circuits (ICs) - Memory CY7C1413JV18-300BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916437-CY7C1413JV18-300BZC CY7C1413JV18-300BZC
Product Name Memory - SRAM - CY7C1413JV18-300BZC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - 71V016SA20PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details