Cypress Semiconductor Corp. Memory - SRAM - CY7C1345G-100AXIT CY7C1345G-100AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772097-CY7C1345G-100 AXIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 8ns Family Name: CY7C1345G Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1345G-100AI; CY7C1345G-100BGI; CY7C1345G-100AXI; CY7C1345G-133AXI; Introduction Date: May 20, 2002 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772097-CY7C1345G-100 AXIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 8ns Family Name: CY7C1345G Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1345G-100AI; CY7C1345G-100BGI; CY7C1345G-100AXI; CY7C1345G-133AXI; Introduction Date: May 20, 2002 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1345G-100AXIT - 772097-CY7C1345G-100AXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1345G-100AXIT
772097-CY7C1345G-100AXIT
Memory - SRAM - CY7C1345G-100AXIT 772097-CY7C1345G-100AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772097-CY7C1345G-100 AXIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 8ns Family Name: CY7C1345G Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C1345G-100AI; CY7C1345G-100BGI; CY7C1345G-100AXI; CY7C1345G-133AXI; Introduction Date: May 20, 2002 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772097-CY7C1345G-100AXIT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.15 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 8ns
Family Name: CY7C1345G
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C1345G-100AI; CY7C1345G-100BGI; CY7C1345G-100AXI; CY7C1345G-133AXI;
Introduction Date: May 20, 2002
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1345G-100AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1345G-100AXIT
Integrated Circuits (ICs) - Memory CY7C1345G-100AXIT
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772097-CY7C1345G-100AXIT CY7C1345G-100AXIT
Product Name Memory - SRAM - CY7C1345G-100AXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 8 ns 8 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.15 V ~ 3.6 V 3.6V; 3.15V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 448-CY14B116K-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details