Cypress Semiconductor Corp. Memory - SRAM - CY7C1372KV33-167AXC CY7C1372KV33-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812325-CY7C1372KV33- 167AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812325-CY7C1372KV33- 167AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1372KV33-167AXC - 812325-CY7C1372KV33-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1372KV33-167AXC
812325-CY7C1372KV33-167AXC
Memory - SRAM - CY7C1372KV33-167AXC 812325-CY7C1372KV33-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812325-CY7C1372KV33- 167AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812325-CY7C1372KV33-167AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.4ns
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1372KV33-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1372KV33-167AXC
Integrated Circuits (ICs) - Memory CY7C1372KV33-167AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 812325-CY7C1372KV33-167AXC CY7C1372KV33-167AXC
Product Name Memory - SRAM - CY7C1372KV33-167AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - nvSRAM (non-volatile SRAM) - CY14V101LA-BA45XI - CY14V101LA-BA45XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
6 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SRAM - 71V124SA15Y - 907815-71V124SA15Y - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers