Cypress Semiconductor Corp. Memory - SRAM - CY7C1314CV18-200BZI CY7C1314CV18-200BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080189-CY7C1314CV18- 200BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080189-CY7C1314CV18- 200BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1314CV18-200BZI - 080189-CY7C1314CV18-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1314CV18-200BZI
080189-CY7C1314CV18-200BZI
Memory - SRAM - CY7C1314CV18-200BZI 080189-CY7C1314CV18-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080189-CY7C1314CV18- 200BZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080189-CY7C1314CV18-200BZI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1314CV18-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1314CV18-200BZI
Integrated Circuits (ICs) - Memory - Memory CY7C1314CV18-200BZI
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080189-CY7C1314CV18-200BZI CY7C1314CV18-200BZI
Product Name Memory - SRAM - CY7C1314CV18-200BZI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details