Cypress Semiconductor Corp. Memory - SRAM - CY7C131E-55NXCT CY7C131E-55NXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916406-CY7C131E-55NX CT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55 ns 52-PQFP (10x10) Package: Reel - TR Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916406-CY7C131E-55NX CT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55 ns 52-PQFP (10x10) Package: Reel - TR Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C131E-55NXCT - 916406-CY7C131E-55NXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C131E-55NXCT
916406-CY7C131E-55NXCT
Memory - SRAM - CY7C131E-55NXCT 916406-CY7C131E-55NXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916406-CY7C131E-55NX CT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55 ns 52-PQFP (10x10) Package: Reel - TR Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916406-CY7C131E-55NXCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55 ns 52-PQFP (10x10)
Package: Reel - TR
Package: 52-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C131
Categories: Integrated Circuits (ICs)
Case / Package: 52-PQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Memory - CY7C131E-55NXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C131E-55NXCT
Integrated Circuits (ICs) - Memory CY7C131E-55NXCT
IC SRAM 8KBIT PARALLEL 52PQFP

IC SRAM 8KBIT PARALLEL 52PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916406-CY7C131E-55NXCT CY7C131E-55NXCT
Product Name Memory - SRAM - CY7C131E-55NXCT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 52-PQFP (10x10) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 448-CY14ME064Q2A-SXQTTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details