Cypress Semiconductor Corp. Memory - CY7C1380C-200AC CY7C1380C-200AC

Description
Cache SRAM, 512KX36, 3ns PQFP100
Request a Quote Datasheet
Description
Cache SRAM, 512KX36, 3ns PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1380C-200AC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 512KX36, 3ns PQFP100

Cache SRAM, 512KX36, 3ns PQFP100

Supplier's Site Datasheet
Memory - CY7C1380C-200AC - 730475-CY7C1380C-200AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C1380C-200AC
730475-CY7C1380C-200AC
Memory - CY7C1380C-200AC 730475-CY7C1380C-200AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 730475-CY7C1380C-200 AC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: QFP Reference Date Code: 0503+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 730475-CY7C1380C-200AC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Reference case: QFP
Reference Date Code: 0503+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1380C-200AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1380C-200AC
Integrated Circuits (ICs) - Memory CY7C1380C-200AC
CACHE SRAM, 512KX36, 3NS

CACHE SRAM, 512KX36, 3NS

Supplier's Site
Memory - CY7C1380C-200AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C1380C-200AC 730475-CY7C1380C-200AC CY7C1380C-200AC CY7C1380C-200AC
Product Name Memory - CY7C1380C-200AC Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 QFP QFP; 100-LQFP
Data Rate 200 MHz
Access Time 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details