Cypress Semiconductor Corp. Memory - SRAM - CY7C1313BV18-167BZC CY7C1313BV18-167BZC

Description
QDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1313BV18-167BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165

QDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1313BV18-167BZC - 000365-CY7C1313BV18-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1313BV18-167BZC
000365-CY7C1313BV18-167BZC
Memory - SRAM - CY7C1313BV18-167BZC 000365-CY7C1313BV18-167BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000365-CY7C1313BV18- 167BZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000365-CY7C1313BV18-167BZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1313BV18-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1313BV18-167BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1313BV18-167BZC
IC SRAM 18MBIT PAR 165FBGA

IC SRAM 18MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1313BV18-167BZC 000365-CY7C1313BV18-167BZC CY7C1313BV18-167BZC
Product Name Memory - SRAM - CY7C1313BV18-167BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA; 165-FBGA (13x15) BGA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - 8 611 200 785 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details