Cypress Semiconductor Corp. Memory - SRAM - CY7C1366C-166AXC CY7C1366C-166AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772106-CY7C1366C-166 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Family Name: CY7C1366C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N09S3633P1AQ-16CR; CY7C1360B-166AC; N09S3633P1AQ-16C; CY7C1360B-166ACT; Introduction Date: March 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772106-CY7C1366C-166 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Family Name: CY7C1366C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N09S3633P1AQ-16CR; CY7C1360B-166AC; N09S3633P1AQ-16C; CY7C1360B-166ACT; Introduction Date: March 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1366C-166AXC - 772106-CY7C1366C-166AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1366C-166AXC
772106-CY7C1366C-166AXC
Memory - SRAM - CY7C1366C-166AXC 772106-CY7C1366C-166AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772106-CY7C1366C-166 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Family Name: CY7C1366C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N09S3633P1AQ-16CR; CY7C1360B-166AC; N09S3633P1AQ-16C; CY7C1360B-166ACT; Introduction Date: March 18, 2004 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772106-CY7C1366C-166AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.5ns
Family Name: CY7C1366C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): N09S3633P1AQ-16CR; CY7C1360B-166AC; N09S3633P1AQ-16C; CY7C1360B-166ACT;
Introduction Date: March 18, 2004
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1366C-166AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1366C-166AXC
Integrated Circuits (ICs) - Memory CY7C1366C-166AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772106-CY7C1366C-166AXC CY7C1366C-166AXC
Product Name Memory - SRAM - CY7C1366C-166AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - CY22E016L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details